Faro 11201002, Rail lighting spot, LED, 3000 K, 100-240 V, Black
Faro 11201002. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 100-240 V. Product color: Black