Faro 010704601D, Rail lighting spot, LED, 4000 K, 220-240 V, White
Faro 010704601D. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: White