location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EverCool Zodiac II laptop cooling pad 35,6 cm (14") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EverCool Check ‘EverCool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zodiac II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-311W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711158195598
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘EverCool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EverCool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2022 14:47:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EverCool Zodiac II laptop cooling pad 35,6 cm (14") White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35,6 cm (14")
  • - Number of built-in cooling fans: 1
  • - 25 dB
  • - Power source type: USB
  • - White
More>>>
Short summary description EverCool Zodiac II laptop cooling pad 35,6 cm (14") White:
This short summary of the EverCool Zodiac II laptop cooling pad 35,6 cm (14") White data-sheet is auto-generated and uses the product title and the first six key specs.

EverCool Zodiac II, 35,6 cm (14"), 1 pc(s), 12 cm, 800 RPM, 25 dB, White

Long summary description EverCool Zodiac II laptop cooling pad 35,6 cm (14") White:
This is an auto-generated long summary of EverCool Zodiac II laptop cooling pad 35,6 cm (14") White based on the first three specs of the first five spec groups.

EverCool Zodiac II. Maximum screen size: 35,6 cm (14"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 12 cm. Product color: White. Power source type: USB, Power requirements: 5V DC. Weight: 850 g. Dimensions (WxDxH): 290 x 240 x 38,5 mm

Source Review comments Score
dreamwarecomputers.com
Updated:
2011-10-28 07:35:52
We’ve already taken a look at one of Evercool’s notebook coolers, the Hawk I. Today we’ve got another one of their coolers to review, the Zodiac II. The name is based on the styling of the cooler itself – as you can see, the fan grille is designed to l...
Good Greatlooking design, 2.2mm aluminum layer, Large 120mm fan, No loss of USB port...
Bad Fan doesn’t move much air, Slightly on the heavy side...
Bottom line The Zodiac II is a great-looking notebook cooler that’ll add some style to your notebook while also improving its cooling efficiency. Its silent performance makes it a must-have add-on to prolong your notebook’s longevity and even increase its performa...
0%
topreviewshop.com
Updated:
2011-10-28 07:35:55
Laptop heating issues continue to be a real problem for vendors and customers alike. Even smaller netbooks aren't spared from the heat issues. There have been reports are coming in that tasks as simple as web browsing have been causing heat issues on p...
Good Excellent cooling, quiet fans, looks good, USB cable included.
Bad Only works with small form factor notebooks, no raised front bevel makes sliding a common occurrence, very limited availability, for desktop use only.
Bottom line Laptop heating issues continue to be a real problem for vendors and customers alike. Even smaller netbooks aren't spared from the heat issues. There have been reports are coming in that tasks as simple as web browsing have been causing heat issues on...
50%
aselabs.com
Updated:
2016-03-26 23:20:52
Evercool set a high expectation for itself with ASE Labs when we reviewed the »Evercool Royal NP-901 notebook cooler. The Zodiac II holds itself to that expectation with its quality construction and individuality. The Zodiac II does a nice job establishin...
0%
audaud.com
Updated:
2016-03-26 23:20:52
Introduction Evercool set a high expectation for itself with ASE Labs when we reviewed the »Evercool Royal NP-901 notebook cooler. The Zodiac II holds itself to that expectation with its quality construction and individuality. The Zodiac II does a nice jo...
0%