location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte 100169 tab index Blank tab index Cardboard Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100169
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100169
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2021 20:02:18
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Esselte 100169 tab index Blank tab index Cardboard Multicolour:
This short summary of the Esselte 100169 tab index Blank tab index Cardboard Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte 100169, Blank tab index, Cardboard, Multicolour, A4, 160 g/m², 2, 4, 6

Long summary description Esselte 100169 tab index Blank tab index Cardboard Multicolour:
This is an auto-generated long summary of Esselte 100169 tab index Blank tab index Cardboard Multicolour based on the first three specs of the first five spec groups.

Esselte 100169. Type: Blank tab index, Material: Cardboard, Product color: Multicolour. Width: 297 mm, Length: 3 mm, Height: 225 mm

Brand Image Article code product Stock Price from
Esselte

Esselte Intercalari in mylar
(show image)
24196 Intercalari in mylar 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Intercalari in mylar
(show image)
24195 Intercalari in mylar 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Intercalari in polipropilene
(show image)
24189 Intercalari in polipropilene 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Intercalari in polipropilene
(show image)
24188 Intercalari in polipropilene 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 15262 tab index Blank tab index Polypropylene (PP) Multicolour
(show image)
15262 15262 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 100168 tab index Blank tab index Cardboard Multicolour
(show image)
100168 100168 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 100192 tab index Blank tab index Cardboard Multicolour
(show image)
100192 100192 0.00
(excl. VAT)
0 (incl. VAT)