Ergotron logo

Ergotron TeachWell MDW Projector Shelf project mount Graphite

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31258
Info modified on:
09 Jan 2023, 09:56:14
Short summary description Ergotron TeachWell MDW Projector Shelf project mount Graphite:

Ergotron TeachWell MDW Projector Shelf, 3,6 kg, Graphite, -20 - 20°, 350 mm, 300 mm

Long summary description Ergotron TeachWell MDW Projector Shelf project mount Graphite:

Ergotron TeachWell MDW Projector Shelf. Maximum weight capacity: 3,6 kg, Product color: Graphite, Tilt angle range: -20 - 20°. Width: 350 mm, Depth: 300 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.