Epson logo

Epson ELPAF13 Filter kit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206449
Info modified on:
09 Dec 2019, 17:19:56
Short summary description Epson ELPAF13 Filter kit:

Epson ELPAF13, Filter kit, Epson, Black, V11H254220, V11H256020, V11H255020, V11H252020, V11H285620, V11H283620, V11H283020, V11H284220,..., 100 mm, 125 mm

Long summary description Epson ELPAF13 Filter kit:

Epson ELPAF13. Product type: Filter kit, Brand compatibility: Epson, Product color: Black. Package width: 100 mm, Package depth: 125 mm, Package height: 30 mm. Quantity per pallet: 2200 pc(s), Quantity per pack: 1 pc(s), Pallet width: 120 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.