location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-715 LCD XGA 1200ALu 220W 2.7kg data projector 1200 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-715 LCD XGA 1200ALu 220W 2.7kg
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H041040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-715 LCD XGA 1200ALu 220W 2.7kg data projector 1200 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 660,4 - 7620 mm (26 - 300")
  • - 220 W
More>>>
Short summary description Epson EMP-715 LCD XGA 1200ALu 220W 2.7kg data projector 1200 ANSI lumens XGA (1024x768):
This short summary of the Epson EMP-715 LCD XGA 1200ALu 220W 2.7kg data projector 1200 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-715 LCD XGA 1200ALu 220W 2.7kg, 1200 ANSI lumens, LCD, XGA (1024x768), 400:1, 660,4 - 7620 mm (26 - 300"), Lamp

Long summary description Epson EMP-715 LCD XGA 1200ALu 220W 2.7kg data projector 1200 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Epson EMP-715 LCD XGA 1200ALu 220W 2.7kg data projector 1200 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-715 LCD XGA 1200ALu 220W 2.7kg. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHE, Lamp power: 150 W. Country of origin: Japan. Market positioning: Home cinema. Display: LCD

Projector
Screen size compatibility *
660,4 - 7620 mm (26 - 300")
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Horizontal scan range
92
Light source
Light source type *
Lamp
Lamp type
UHE
Lamp power
150 W
Features
Country of origin
Japan
Design
Market positioning *
Home cinema
Display
Display
LCD
Power
Power consumption (typical) *
220 W
Weight & dimensions
Weight *
2 kg
Package width
370 mm
Package depth
310 mm
Weight & dimensions
Package height
242 mm
Package weight
6,2 kg
Packaging content
Handheld remote control *
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
2 pc(s)
Other features
Output
TFT 0.9" LCD panels
Dimensions (WxDxH)
267 x 213 x 72 mm
Accessory type
Remote Controller
I/O ports
Audio Output 1W Monaural Computer Input Native 1024 x 768 (Supports 1600 x 1200, 1280 x 1024, 800 x 600, 640 x 480) Computer Audio Input 3.5mm Stereo Mini Jack S-Video Input 4 pin Mini DIN Composite Video Input RCA Jack.Supports NTSC, PAL, SECAM, NTSC 4.43, NTSC 5.0, M-PAL, N-PAL HDTV (480I, 480P, 720P, 1080I, 1080P) Video Audio Input 1 x RCA Jacks Audio Line Output 3.5mm Stereo Mini Jack Control Din 9 pin / USB type B
Resolution
1024 x 768 pixels
Viewing angle, horizontal
15°
Interface
S-Video Input: 4 pin Mini DIN