location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220A (057S1) Wired Dot matrix POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-U220A (057S1)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C513057S1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946656977
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2021 01:38:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-U220A (057S1) Wired Dot matrix POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dot matrix POS printer
  • - 4,7 lps
  • - Connectivity technology: Wired
  • - USB port
  • - 2,7 kg
More>>>
Short summary description Epson TM-U220A (057S1) Wired Dot matrix POS printer:
This short summary of the Epson TM-U220A (057S1) Wired Dot matrix POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U220A (057S1), Dot matrix, POS printer, 4,7 lps, 1,6 x 3,1 mm, 16 cpi, 8,3 cm

Long summary description Epson TM-U220A (057S1) Wired Dot matrix POS printer:
This is an auto-generated long summary of Epson TM-U220A (057S1) Wired Dot matrix POS printer based on the first three specs of the first five spec groups.

Epson TM-U220A (057S1). Print technology: Dot matrix, Type: POS printer, Print speed: 4,7 lps. Maximum roll diameter: 8,3 cm, Maximum printing width: 7,6 cm. Connectivity technology: Wired, USB connector: USB Type-B. Sound pressure level (printing): 64 dB, Mean time between failures (MTBF): 180000 h, Autocutter durability: 0,8 million cuts. Power source type: AC, AC input voltage: 24 V

Printing
Print speed
4,7 lps
Character size
1,6 x 3,1 mm
Character density
16 cpi
Print technology *
Dot matrix
Type *
POS printer
Paper handling
Maximum roll diameter
8,3 cm
Maximum printing width
7,6 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-B
Serial interface *
No
Connectivity technology *
Wired
Features
Sound pressure level (printing)
64 dB
Mean time between failures (MTBF)
180000 h
Features
Cutter
Yes
Autocutter durability
0,8 million cuts
Ribbon life
7,5 million characters
Safety
TÜV
Certification
CE
Power
Power source type *
AC
AC input voltage
24 V
Operational conditions
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
160 mm
Depth
248 mm
Height
139 mm
Weight
2,7 kg