location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-L90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C412465LG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631004
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired:
This short summary of the Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L90, Thermal line, 203 x 203 DPI, 150 mm/sec, Wired, Grey

Long summary description Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired:
This is an auto-generated long summary of Epson TM-L90 label printer Thermal line 203 x 203 DPI 150 mm/sec Wired based on the first three specs of the first five spec groups.

Epson TM-L90. Print technology: Thermal line, Maximum resolution: 203 x 203 DPI, Print speed: 150 mm/sec. Supported paper width: 38, 70, 80 mm. Connectivity technology: Wired. Product color: Grey

Printing
Print technology *
Thermal line
Color *
No
Maximum resolution *
203 x 203 DPI
Print speed *
150 mm/sec
Printing colors
Black
Maximum printing width *
8 cm
Paper handling
Autocutter
Yes
Maximum label width
8 cm
Maximum roll diameter
9 cm
Media thickness
0.06 - 0.15 mm
Supported paper width
38, 70, 80 mm
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
No
USB port *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, Parallel, Serial (RS-232)
Performance
Character pitch
16.9, 22.6 cpi
Print head life
20 million characters
Mean time between failures (MTBF)
360000 h
Performance
Mean cycles between failures (MCBF)
70000000
Certification
VCCI class A, FCC class A, CE marking, AS / NZS 3548, UL, CSA, TÜV
Design
Product color *
Grey
Display *
No
Power
AC adapter output voltage
24 V
Weight & dimensions
Width
140 mm
Depth
148 mm
Height
203 mm
Weight
1,9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
155 mm
Package depth
180 mm
Package height
112 mm
Package weight
3,04 kg
Packaging content
Quick start guide
Yes
AC adapter included
Yes
Other features
Buffer size
4 KB
Character sets
ANK
Country of origin
China
Country Distributor
España 1 distributor(s)