location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S210047 printer roller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13S210047
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S210047
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946606064
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:45:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson C13S210047 printer roller:
This short summary of the Epson C13S210047 printer roller data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S210047, Inkjet, - WorkForce Pro WF-6590DWF - WorkForce Pro WF-6590DTWFC - WorkForce Pro WF-6590D2TWFC - WorkForce..., Indonesia, 1 pc(s), 70 mm, 115 mm

Long summary description Epson C13S210047 printer roller:
This is an auto-generated long summary of Epson C13S210047 printer roller based on the first three specs of the first five spec groups.

Epson C13S210047. Print technology: Inkjet, Compatibility: - WorkForce Pro WF-6590DWF - WorkForce Pro WF-6590DTWFC - WorkForce Pro WF-6590D2TWFC - WorkForce..., Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package width: 70 mm, Package depth: 115 mm

Features
Print technology
Inkjet
Compatibility
- WorkForce Pro WF-6590DWF - WorkForce Pro WF-6590DTWFC - WorkForce Pro WF-6590D2TWFC - WorkForce Pro WF-6090DW - WorkForce Pro WF-6090DTWC - WorkForce Pro WF-6090D2TWC
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
70 mm
Package depth
115 mm
Package height
90 mm
Package weight
0,12 g
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)