Epson logo

Epson C13S090013 printer cleaning Print head cleaning kit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232226
Info modified on:
27 Jun 2024, 14:20:01
Short summary description Epson C13S090013 printer cleaning Print head cleaning kit:

Epson C13S090013, Print head cleaning kit, Epson, - SureColor SC-S80610 - SureColor SC-S60610 - SureColor SC-S40610 - SureColor SC-P20000 -..., 1 pc(s), 30 mm, 170 mm

Long summary description Epson C13S090013 printer cleaning Print head cleaning kit:

Epson C13S090013. Product type: Print head cleaning kit, Brand compatibility: Epson, Compatibility: - SureColor SC-S80610 - SureColor SC-S60610 - SureColor SC-S40610 - SureColor SC-P20000 -.... Quantity per pack: 1 pc(s), Package width: 30 mm, Package depth: 170 mm. Country of origin: China, Quantity per pallet: 120 pc(s), Pallet length: 120 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.