location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F9400 large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-F9400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ00301A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946682259
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2022 19:56:19
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson SureColor SC-F9400 large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm):
This short summary of the Epson SureColor SC-F9400 large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F9400, Inkjet, 720 x 1440 DPI, Cyan, Yellow, Magenta, Black, 1500 ml, A0 (841 x 1189 mm), A0, A1, A2

Long summary description Epson SureColor SC-F9400 large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm):
This is an auto-generated long summary of Epson SureColor SC-F9400 large format printer Inkjet Color 720 x 1440 DPI A0 (841 x 1189 mm) based on the first three specs of the first five spec groups.

Epson SureColor SC-F9400. Print technology: Inkjet, Maximum resolution: 720 x 1440 DPI, Printing colors: Cyan, Yellow, Magenta, Black. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, Media thickness: 0.4 - 1 mm. Product color: Black, Display: LCD, Internal memory: 512 MB. Power consumption (typical): 570 W, Power consumption (off): 1 W, AC input voltage: 100-220 V. Compatible operating systems: Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows operating systems supported: Windows 10, Windows 7, Windows 7 x64

Printing
Print head nozzles
720 nozzles black, 720 nozzles per colour
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
720 x 1440 DPI
Number of print cartridges *
4
Printing colors *
Cyan, Yellow, Magenta, Black
Print cartridge volume (metric)
1500 ml
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2
Media thickness
0.4 - 1 mm
Maximum roll width
162,6 cm
Media width (rolls)
5 mm
Roll paper
Yes
Ports & interfaces
USB port *
No
Performance
Product color *
Black
Built-in display *
Yes
Display
LCD
Color display
Yes
Performance
Internal memory
512 MB
Country of origin
China
Power
Power consumption (typical)
570 W
Power consumption (off)
1 W
AC input voltage
100-220 V
System requirements
Compatible operating systems
Windows 10, Windows 7, Windows 7, 64-Bit-Version
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64
Weight & dimensions
Width
2620 mm
Depth
934 mm
Height
1332 mm
Weight
290 kg
Packaging data
Package width
1110 mm
Package depth
2850 mm
Package height
1690 mm
Package weight
479,5 kg
Manual
Yes
Other features
Ink drop
4
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)