Epson logo

Epson SureColor SC-T3400N large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147554
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson SureColor SC-T3400N large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-T3400N, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, Matte black, Cyan, Yellow, Magenta, 350 ml, PrecisionCore

Long summary description Epson SureColor SC-T3400N large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-T3400N. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Grey, Display: LCD, Control type: Touch. Power consumption (standby): 13 W, Power consumption (typical): 38 W, Power consumption (off): 0,25 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.