Epson logo

Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100174
Info modified on:
11 Jul 2022, 13:43:35
Short summary description Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:

Epson WorkForce Pro WF-M5690DWF, Inkjet, Mono printing, 1200 x 2400 DPI, Mono copying, A4, Direct printing

Long summary description Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:

Epson WorkForce Pro WF-M5690DWF. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.