location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-5190DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-5190DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD15402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946538099
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-5190DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 4800 x 1200 DPI Color
  • - A4 34 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
More>>>
Short summary description Epson WorkForce Pro WF-5190DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-5190DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-5190DW, Color, 4800 x 1200 DPI, 4, A4, 35000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-5190DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-5190DW inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-5190DW. Color, Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: White

Features
Separate cartridges
Yes
Duplex printing *
Yes
Page description languages *
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Print speed (ISO/IEC 24734) mono
16 ipm
Print speed (ISO/IEC 24734) color
16 ipm
Input & output capacity
Total number of input trays *
1
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Maximum number of input trays *
2
Multi-Purpose tray input capacity
80 sheets
Auto document feeder (ADF) input capacity
80 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Direct printing
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA2, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
52 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
LCD
Display diagonal
5,59 cm (2.2")
Country of origin
Indonesia
Power
Power consumption (printing) *
25 W
Power consumption (off)
0,3 W
Power consumption (standby)
2,3 W
Power consumption (ready)
6,2 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Weight & dimensions
Width
461 mm
Depth
442 mm
Height
284 mm
Weight
11,4 kg
Packaging data
Quantity per pack
1 pc(s)
Power cord included
Yes
Drivers included
Yes
Package width
515 mm
Package depth
610 mm
Package height
430 mm
Package weight
14,2 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
15 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15 cm
Quantity per pallet
10 pc(s)
Other features
Print technology
Inkjet
Source Review comments Score
pcmag.com
Updated:
2015-09-11 15:01:05
The Epson WorkForce Pro WF-5190 ($279.99) is Epson's top-of-the-line—which also means most expensive—single-function WorkForce Pro model. But while it's pricey for an inkjet printer, it's better understood as a serious challenger to lasers, with its high-...
Good Fast. Supports PCL and PostScript printing languages. Duplexer. Has Ethernet, Wi-Fi, and Wi-Fi Direct. Low claimed running cost.
Bad Graphics quality is below par...
Bottom line The Epson WorkForce Pro WF-5190 is pricey for an inkjet printer, but it's really in competition with color lasers, delivering fast speed at a low cost per page...
80%
tomsitpro.com
Updated:
2015-09-11 15:01:05
We tested the Epson WorkForce Pro WF-5190 printer for speed, text and color accuracy as well as other factors, like setup and ease of use. Here's our comprehensive SMB Epson printer review. The final verdict: the Epson WorkForce Pro proves that ink is on...
0%
Country Distributor
Deutschland 1 distributor(s)