location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PP- 50BD disc publisher 50 discs USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP- 50BD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB72321CU
Category:
Device which produces high volumes of data discs e.g. DVDs, CDs.
Disc Publishers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PP- 50BD disc publisher 50 discs USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capacity: 50 discs
  • - Interface: USB 2.0
  • - Print speed (speed mode): 65 discs/hour Print speed (quality mode): 50 discs/hour
  • - Print resolution (speed mode): 1440 x 720 DPI Print resolution (quality mode): 1440 x 1440 DPI
  • - CD write speed: 40x DVD-R write speed: 12x
  • - Power consumption (standby): 28 W
More>>>
Short summary description Epson PP- 50BD disc publisher 50 discs USB 2.0:
This short summary of the Epson PP- 50BD disc publisher 50 discs USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PP- 50BD, 65 discs/hour, 50 discs/hour, 1440 x 720 DPI, 1440 x 1440 DPI, 40x, 12x

Long summary description Epson PP- 50BD disc publisher 50 discs USB 2.0:
This is an auto-generated long summary of Epson PP- 50BD disc publisher 50 discs USB 2.0 based on the first three specs of the first five spec groups.

Epson PP- 50BD. Print speed (speed mode): 65 discs/hour, Print speed (quality mode): 50 discs/hour. Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. CD write speed: 40x, DVD-R write speed: 12x. Dimensions (WxDxH): 377 x 465 x 324 mm, Weight: 21 kg, Package width: 523 mm. Power consumption (typical): 40 W, Power consumption (standby): 28 W

Technical details
Capacity *
50 discs
Interface *
USB 2.0
Optical disc diameter
120 mm
Media types supported
CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL, BluRay
Publishing speed (CD)
15 discs/hour
Publishing speed (DVD)
8 discs/hour
Country of origin
China
Quantity per pack
1 pc(s)
Printing
Print speed (speed mode)
65 discs/hour
Print speed (quality mode)
50 discs/hour
Print quality
Print resolution (speed mode)
1440 x 720 DPI
Print resolution (quality mode)
1440 x 1440 DPI
Writing speed
CD write speed
40x
DVD-R write speed
12x
Ports & interfaces
USB 2.0 ports quantity
1
Weight & dimensions
Dimensions (WxDxH)
377 x 465 x 324 mm
Weight
21 kg
Package width
523 mm
Package depth
720 mm
Package height
520 mm
Package weight
25,1 kg
Power
Power consumption (typical)
40 W
Power consumption (standby)
28 W
Logistics data
Quantity per pallet
6 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
171 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
171 cm