location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EPL-N2550T 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-N2550T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C649001BX/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EPL-N2550T 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A3 30 ppm
  • - Duplex printing
  • - Total input capacity: 950 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 200 MHz
More>>>
Short summary description Epson EPL-N2550T 600 x 600 DPI A3:
This short summary of the Epson EPL-N2550T 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EPL-N2550T, Laser, 600 x 600 DPI, A3, 30 ppm, Duplex printing

Long summary description Epson EPL-N2550T 600 x 600 DPI A3:
This is an auto-generated long summary of Epson EPL-N2550T 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Epson EPL-N2550T. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (black, normal quality, A3)
17 ppm
Time to first page (black, normal)
8,2 s
Input & output capacity
Total input capacity *
950 sheets
Total output capacity *
250 sheets
Maximum input capacity
1500 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Executive
Media weight (tray 1)
60-216 gsm
Network
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, Microsoft Network: NetBIOS over TCP/IP, NetBIOS over NetBEUI
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous (mDNS), SNTP, SSDP; NetBEUI, NetWare, AppleTalk: SNMP, SLP
Performance
Internal memory *
64 MB
Maximum internal memory
310 MB
Processor frequency
200 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (standby)
33 dB
Power
Power consumption (printing) *
1033 W
Power consumption (standby)
85 W
Power consumption (off)
9 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Weight
22,1 kg
Dimensions (WxDxH)
513 x 395 x 324 mm
Other features
Mac compatibility
Yes
Standard media sizes
LT, HLT, GLG, B(Ledger), GLT, F4, Monarch, Com#10, DL, C5, C6,ISO_B5; 76.2 x 98.4 mm - 304.8 x 508 mm
Typefaces
Scalable: 84 - ESC/Page, 95 - PCL5e( LJ4200), 80 - PCL6, 17 - PS3, 12 - ESC/P2, 8 - FX, 8 - I239X
Acoustic power emissions
6.4B
Acoustic pressure emissions
53 dB
Power requirements
AC 220V - 240V ±10% 50Hz /60Hz ± 3Hz / 5.5A
Power consumption (active)
500 W
Safety
UL60950(1999)3rd-Edition, EN60950/A3, IEC825/IEC60825-1 Class1 Laser Product, CE Directive, Nordic Agency Approvals, EN55024(1998)
Compatible operating systems
Windows 98/Me/XP/2000/Server 2003, Mac OS 9.X, OSX 10.2 (PostScript); Red Hat Linux 8.0, 9.0 SuSE Linux 9.0, 9.1, 9.2 Mandrake Linux 10.0, 10.1; Microsoft Windows 2000 Server Terminal Services with Citrix MetaFrame XPe 1.0 FR2. Microsoft Windows NT 4 Terminal Server Edition + Citrix MetaFrame XPe 1.0 FR1 SP2; SAP R/3 (SAP 153879); Novell NetWare 5.0, 5.1, 6.0, 6.5
Emulations
ESC/Page, PCL6, PCL5e, ESC/P2, FX, IBM Model I239X, Adobe PostScript 3