Epson logo

Epson WorkForce DS-50000N Flatbed scanner 600 x 600 DPI A3 White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213783
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson WorkForce DS-50000N Flatbed scanner 600 x 600 DPI A3 White:

Epson WorkForce DS-50000N, 600 x 600 DPI, 16 bit, 48 bit, 4 sec/page, Flatbed scanner, White

Long summary description Epson WorkForce DS-50000N Flatbed scanner 600 x 600 DPI A3 White:

Epson WorkForce DS-50000N. Optical scanning resolution: 600 x 600 DPI, Input color depth: 16 bit, Output color depth: 48 bit. Scanner type: Flatbed scanner, Product color: White. Scan file formats: JPG, PDF, TIFF, Scan to: E-mail, FTP. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, ISO B-series sizes (B0...B9): B4, B5, B6. Standard interfaces: Ethernet

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.