location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-S80N Sheet-fed scanner A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S80N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B194091WE
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson GT-S80N Sheet-fed scanner A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner
  • - Color scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 914 mm Sensor type: CCD
  • - USB port
  • - 45 W
More>>>
Short summary description Epson GT-S80N Sheet-fed scanner A4 Black:
This short summary of the Epson GT-S80N Sheet-fed scanner A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-S80N, 216 x 914 mm, 24 bit, 40 sec/page, Sheet-fed scanner, Black, CCD

Long summary description Epson GT-S80N Sheet-fed scanner A4 Black:
This is an auto-generated long summary of Epson GT-S80N Sheet-fed scanner A4 Black based on the first three specs of the first five spec groups.

Epson GT-S80N. Maximum scan size: 216 x 914 mm, Input color depth: 24 bit, Flatbed scan speed (b/w, A4): 40 sec/page. Scanner type: Sheet-fed scanner, Product color: Black. Sensor type: CCD, Light source: RGB LED, Scan file formats: JPG, PDF, TIFF. Standard input capacity: 75 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5

Scanning
Maximum scan size *
216 x 914 mm
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Film scanning
No
Grayscale levels
256
Flatbed scan speed (b/w, A4)
40 sec/page
Design
Scanner type *
Sheet-fed scanner
Product color *
Black
Performance
Sensor type *
CCD
Light source
RGB LED
Scan file formats
JPG, PDF, TIFF
Maximum duty cycle
1800 pages per month
Input capacity
Standard input capacity
75 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
45 W
Power consumption (standby)
5 W
AC input frequency
50 Hz
Input voltage
220-240 V
Features
Country of origin
Spain
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
292 mm
Package depth
395 mm
Package height
320 mm
Package weight
7,45 kg
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
302 mm
Depth
198 mm
Height
213 mm
Weight
4,6 kg
Other features
Minimum scan size
54 x 73,4
Scan media weight
70 - 200 g/m²
Logistics data
Quantity per pallet
48 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,07 m
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
48 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,07 m