location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EpicGear Hybrid Pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EpicGear Check ‘EpicGear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hybrid Pad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EGHP1-OB-L show
Show alternative article codes used in the online market place
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘EpicGear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EpicGear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 11:20:09
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description EpicGear Hybrid Pad Black:
This short summary of the EpicGear Hybrid Pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

EpicGear Hybrid Pad, Black, Monochromatic

Long summary description EpicGear Hybrid Pad Black:
This is an auto-generated long summary of EpicGear Hybrid Pad Black based on the first three specs of the first five spec groups.

EpicGear Hybrid Pad. Width: 420 mm, Depth: 300 mm. Product color: Black, Surface coloration: Monochromatic

Source Review comments Score
techpowerup.com
Updated:
2014-09-21 02:05:05
Epic Gear is a brand new PC peripherals company that focuses on developing gaming gear. Today we will be taking a good look at their new hybrid mouse mat dubbed "Hybrid Pad". The pad has a surface that is designed to work with the new Epic Gear dual se...
Good Consistent glide, Very finely textured surface, Large usable area, Well made, Good tracking with all types of sensors, Low height, Available in two sizes...
Bad Slides around while gaming, No bundle...
Bottom line Epic Gear have created a winner with the Hybrid Pad. The surface texture is very smooth and lends itself towards all medium to high sensitivity gamers that want a very smooth glide experience with zero feedback from the surface. Due to the softer than...
80%
benchmarkreviews.com
Updated:
2015-02-18 08:14:20
Manufacturer: Epic Gear (a brand of GEIL: Golden Emperor International Limited)Product Name: Epic Gear Meduza Gaming mouse and Hybrid PadMouse Model Number: EGMA1H-OBMouse Pad Model Number: EGHP1-OB-MPrice As Tested: $79.99 MSRP Full Disclosure: The p...
84%
overclock3d.net
Updated:
2015-06-25 11:13:11
There are few areas of the hardware market quite as congested as the gaming mouse sector. Second only to cases in the amount of choice you have available, gaming mice are so prevalent that there really is a model to suit everybody regardless of your needs...
70%