location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energy Sistem DJ 410 Black Headphones Wired Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energy Sistem Check ‘Energy Sistem’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DJ 410 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
383610 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energy Sistem: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2021 13:04:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Energy Sistem DJ 410 Black Headphones Wired Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Orange Headphones
  • - Wired
  • - Supraaural 15 - 20000 Hz 32 Ω 108 dB
More>>>
Short summary description Energy Sistem DJ 410 Black Headphones Wired Black, Orange:
This short summary of the Energy Sistem DJ 410 Black Headphones Wired Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Energy Sistem DJ 410 Black, Wired, 15 - 20000 Hz, 134 g, Headphones, Black, Orange

Long summary description Energy Sistem DJ 410 Black Headphones Wired Black, Orange:
This is an auto-generated long summary of Energy Sistem DJ 410 Black Headphones Wired Black, Orange based on the first three specs of the first five spec groups.

Energy Sistem DJ 410 Black. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 20000 Hz. Cable length: 1,5 m. Weight: 134 g. Product color: Black, Orange

Country Distributor
United Kingdom 1 distributor(s)