location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1537L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E802248
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 38,1 cm (15") 1024 x 768 pixels 230 cd/m²
  • - Touchscreen 14,5 ms
More>>>
Short summary description Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Black Touchscreen:
This short summary of the Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions 1537L, 38,1 cm (15"), 1024 x 768 pixels

Long summary description Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Black Touchscreen:
This is an auto-generated long summary of Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Black Touchscreen based on the first three specs of the first five spec groups.

Elo Touch Solutions 1537L. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 230 cd/m², Touchscreen. Product color: Black

Brand Image Article code product Stock Price from
Elo Touch Solutions

Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Black Touchscreen
(show image)
E283570 1537L 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Touchscreen
(show image)
E854067 1537L 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 1537L 38,1 cm (15") 230 cd/m² Touchscreen
(show image)
E618601 1537L 0.00
(excl. VAT)
0 (incl. VAT)
Elo Touch Solutions

Elo Touch Solutions 1537L 38,1 cm (15") 200 cd/m² Touchscreen
(show image)
E788823 1537L 0.00
(excl. VAT)
0 (incl. VAT)