Elo Touch Solutions 17A2, Touchscreen, Intel® Celeron®, 1 GB, DDR2-SDRAM, 160 GB, Grey
Elo Touch Solutions 17A2. Display resolution: 1280 x 1024 pixels, Touchscreen. Processor family: Intel® Celeron®, Processor frequency: 1 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 900. Product color: Grey