location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elba 400001991 divider book Yellow Carton A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elba Check ‘Elba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400001991
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42496GB
Category: Divider Books Check ‘Elba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Elba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Elba 400001991 divider book Yellow Carton A4:
This short summary of the Elba 400001991 divider book Yellow Carton A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Elba 400001991, Yellow, Carton, A4, 450 g/m², 250 mm, 12 mm

Long summary description Elba 400001991 divider book Yellow Carton A4:
This is an auto-generated long summary of Elba 400001991 divider book Yellow Carton A4 based on the first three specs of the first five spec groups.

Elba 400001991. Product color: Yellow, Material: Carton, Format: A4. Width: 250 mm, Depth: 12 mm, Height: 315 mm

Brand Image Article code product Stock Price from
Elba

Elba 400001999 divider book Anthracite Carton A4
(show image)
42495AZ 400001999 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400002020 divider book Blue Carton A4
(show image)
42495BL 400002020 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400002021 divider book Bordeaux Carton A4
(show image)
42495BX 400002021 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400002023 divider book Blue Carton A4
(show image)
42495DB 400002023 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400001032 divider book Anthracite Carton A4
(show image)
42496AZ 400001032 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400001035 divider book Blue Carton A4
(show image)
42496BL 400001035 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400001990 divider book Bordeaux Carton A4
(show image)
42496BX 400001990 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400002025 divider book Green Carton A4
(show image)
42495GN 400002025 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400002022 divider book Yellow Carton A4
(show image)
42495GB 400002022 0.00
(excl. VAT)
0 (incl. VAT)
Elba

Elba 400001992 divider book Blue Carton A4
(show image)
42496DB 400001992 0.00
(excl. VAT)
0 (incl. VAT)