Eaton logo

Eaton PS4F surge protector Black, White 4 AC outlet(s) 220 - 250 V 1 m

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106752
Info modified on:
06 Dec 2023, 13:20:23
Short summary description Eaton PS4F surge protector Black, White 4 AC outlet(s) 220 - 250 V 1 m:

Eaton PS4F, 4 AC outlet(s), Type E, 220 - 250 V, 50 - 60 Hz, 10 A, 2500 W

Long summary description Eaton PS4F surge protector Black, White 4 AC outlet(s) 220 - 250 V 1 m:

Eaton PS4F. AC outlets quantity: 4 AC outlet(s), AC outlet types: Type E, Nominal input voltage: 220 - 250 V. Product color: Black, White, Response time: 0,000001 ms. Cable length: 1 m, Weight: 324 g, Width: 52 mm. Certification: CE

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.