Eaton logo

Eaton EX 1000 RT2U uninterruptible power supply (UPS) 1 kVA 900 W 6 AC outlet(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100641
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Short summary description Eaton EX 1000 RT2U uninterruptible power supply (UPS) 1 kVA 900 W 6 AC outlet(s):

Eaton EX 1000 RT2U, 1 kVA, 900 W, 100 V, 284 V, 40/70 Hz, 200 V

Long summary description Eaton EX 1000 RT2U uninterruptible power supply (UPS) 1 kVA 900 W 6 AC outlet(s):

Eaton EX 1000 RT2U. Output power capacity: 1 kVA, Output power: 900 W, Input operation voltage (min): 100 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 14 min. Form factor: Rackmount/Tower, Product color: Grey, Rack capacity: 2U. Width: 438 mm, Depth: 483 mm, Height: 86,5 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.