Eaton logo

Eaton Pulsar Extreme 2000 Rack UPS + Hot Swap module uninterruptible power supply (UPS) 2 kVA 1330 W

Data-sheet quality:
created/standardized by Icecat
Product views:
48762
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Short summary description Eaton Pulsar Extreme 2000 Rack UPS + Hot Swap module uninterruptible power supply (UPS) 2 kVA 1330 W:

Eaton Pulsar Extreme 2000 Rack UPS + Hot Swap module, 2 kVA, 1330 W, 9 min, 20 min, CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC..., 31 kg

Long summary description Eaton Pulsar Extreme 2000 Rack UPS + Hot Swap module uninterruptible power supply (UPS) 2 kVA 1330 W:

Eaton Pulsar Extreme 2000 Rack UPS + Hot Swap module. Output power capacity: 2 kVA, Output power: 1330 W. Typical backup time at full load: 9 min, Typical backup time at half load: 20 min. Certification: CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC.... Weight: 31 kg. Bundled software: Solution-Pac software suite

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.