Easy Line PC-200956, Full-size (100%), Wired, USB, QWERTY, Black, Mouse included
Easy Line PC-200956. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1,4 m. Recommended usage: Universal. Product color: Black. Mouse included