Dynabook logo

Dynabook Z50-D-10R Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71207
Info modified on:
14 Mar 2024, 19:46:01
Short summary description Dynabook Z50-D-10R Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Grey:

Dynabook Z50-D-10R, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Dynabook Z50-D-10R Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 512 GB SSD Windows 10 Pro Grey:

Dynabook Z50-D-10R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.