location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic DS301H fridge Freestanding 27 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS301H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS301H
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dometic DS301H fridge Freestanding 27 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 27 L
  • - SN
  • - Built-in display Door open alarm
  • - 65 W
More>>>
Short summary description Dometic DS301H fridge Freestanding 27 L White:
This short summary of the Dometic DS301H fridge Freestanding 27 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic DS301H, 27 L, SN, White

Long summary description Dometic DS301H fridge Freestanding 27 L White:
This is an auto-generated long summary of Dometic DS301H fridge Freestanding 27 L White based on the first three specs of the first five spec groups.

Dometic DS301H. Fridge net capacity: 27 L, Climate class: SN. Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Weight: 15 kg. Product color: White

Brand Image Article code product Stock Price from
Dometic

Dometic RH 430 NTE fridge Freestanding 24 L F Black
(show image)
9105305822 RH 430 NTE 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 141 LD fridge Freestanding 38 L Black
(show image)
9105204084 RH 141 LD 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic miniCool DS 301 H fridge Freestanding 27 L White
(show image)
9105203202 miniCool DS 301 H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminium, Black
(show image)
9105203244 CombiCool RF 60 0.00
(excl. VAT)
0 (incl. VAT)