Digitus logo

Digitus DN-91624S-EA patch panel 1U

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87261
Info modified on:
03 Nov 2024, 14:36:09
Short summary description Digitus DN-91624S-EA patch panel 1U:

Digitus DN-91624S-EA, Gigabit Ethernet, Cat6a, Grey, Rack mounting, 1U, 1,5 mm

Long summary description Digitus DN-91624S-EA patch panel 1U:

Digitus DN-91624S-EA. Ethernet interface type: Gigabit Ethernet, Cable types supported: Cat6a. Product color: Grey, Mounting: Rack mounting, Rack capacity: 1U. Depth: 1,5 mm. Package width: 560 mm, Package depth: 80 mm, Package weight: 1,81 kg. Country of origin: China

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.