Digitus logo

Digitus DN-170096 uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 3000 W 9 AC outlet(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28473
Info modified on:
13 Oct 2024, 08:51:22
Short summary description Digitus DN-170096 uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 3000 W 9 AC outlet(s):

Digitus DN-170096, Double-conversion (Online), 1,5 kVA, 3000 W, 208 V, 240 V, 16 A

Long summary description Digitus DN-170096 uninterruptible power supply (UPS) Double-conversion (Online) 1,5 kVA 3000 W 9 AC outlet(s):

Digitus DN-170096. UPS topology: Double-conversion (Online), Output power capacity: 1,5 kVA, Output power: 3000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Battery capacity: 9 Ah, Battery voltage: 12 V, Typical backup time at full load: 3 min. Form factor: Rackmount, Product color: Black, Display type: LCD. Width: 440 mm, Depth: 600 mm, Height: 86,5 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.