location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus USB 2.0 to IDE Cable - 1.0m interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 to IDE Cable - 1.0m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA-70147
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2021 08:26:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Digitus USB 2.0 to IDE Cable - 1.0m interface cards/adapter:
This short summary of the Digitus USB 2.0 to IDE Cable - 1.0m interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus USB 2.0 to IDE Cable - 1.0m, 1 m, Windows 98SE/2000/XP/Vista

Long summary description Digitus USB 2.0 to IDE Cable - 1.0m interface cards/adapter:
This is an auto-generated long summary of Digitus USB 2.0 to IDE Cable - 1.0m interface cards/adapter based on the first three specs of the first five spec groups.

Digitus USB 2.0 to IDE Cable - 1.0m. Cable length: 1 m, Compatible operating systems: Windows 98SE/2000/XP/Vista