DELL logo

DELL PowerEdge R540+623-BBCY server 480 GB Rack (2U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42086
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL PowerEdge R540+623-BBCY server 480 GB Rack (2U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge R540+623-BBCY, 2,2 GHz, 4210, 16 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R540+623-BBCY server 480 GB Rack (2U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge R540+623-BBCY. Processor family: Intel Xeon Silver, Processor frequency: 2,2 GHz, Processor model: 4210. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.