DELL logo

DELL PowerEdge R750XS server 2 TB Rack (2U) Intel Xeon Silver 4316 2,3 GHz 32 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7693
Info modified on:
20 Dec 2024, 02:54:13
Short summary description DELL PowerEdge R750XS server 2 TB Rack (2U) Intel Xeon Silver 4316 2,3 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R750XS, 2,3 GHz, 4316, 32 GB, DDR4-SDRAM, 2 TB, Rack (2U)

Long summary description DELL PowerEdge R750XS server 2 TB Rack (2U) Intel Xeon Silver 4316 2,3 GHz 32 GB DDR4-SDRAM 800 W:

DELL PowerEdge R750XS. Processor family: Intel Xeon Silver, Processor frequency: 2,3 GHz, Processor model: 4316. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 2 TB, HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.