location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R250 server 2 TB Rack (1U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R250CHH1Y24V1
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 22:26:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge R250 server 2 TB Rack (1U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 450 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon E E-2324G 3,1 GHz
  • - 16 GB DDR4-SDRAM
  • - 2 TB
  • - Rack (1U) 450 W
More>>>
Short summary description DELL PowerEdge R250 server 2 TB Rack (1U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 450 W:
This short summary of the DELL PowerEdge R250 server 2 TB Rack (1U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R250, 3,1 GHz, E-2324G, 16 GB, DDR4-SDRAM, 2 TB, Rack (1U)

Long summary description DELL PowerEdge R250 server 2 TB Rack (1U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 450 W:
This is an auto-generated long summary of DELL PowerEdge R250 server 2 TB Rack (1U) Intel Xeon E E-2324G 3,1 GHz 16 GB DDR4-SDRAM 450 W based on the first three specs of the first five spec groups.

DELL PowerEdge R250. Processor family: Intel Xeon E, Processor frequency: 3,1 GHz, Processor model: E-2324G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2324G
Processor frequency *
3,1 GHz
Processor boost frequency
4,6 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor threads
4
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory data transfer rate
3200 MT/s
Maximum internal memory *
128 GB
Storage
Total storage capacity *
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
Supported RAID controllers
PERC H355
Hot-Plug support
Yes
Optical drive type *
No
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model
Intel UHD Graphics P750
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
Power cables quantity
1
Design
Chassis type *
Rack (1U)
Product color
Black
Rack mounting
Yes
Performance
Remote administration
iDRAC9 Basic
Software
Operating system installed *
No
Compatible operating systems *
Canonical® Ubuntu® Server LTS Citrix® Hypervisor Microsoft® Windows Server® with Hyper-V RedHat® Enterprise Linux SUSE® Linux Enterprise Server VMware® ESXi®
Power
Redundant power supply (RPS) support *
No
Power supply *
450 W
Number of main power supplies
1
Power supply input voltage
220 V
Power cable length
2 m
Power cable connector 1
CEI 23 - 50
Power cable connector 2
C14 coupler
Power cable current
10 A
Carbon footprint
Total carbon footprint (kg of CO2e)
2100
Total carbon emissions, standard deviation (kg of CO2e)
935
Carbon emissions, manufacturing (kg of CO2e)
505
Carbon emissions, logistics (kg of CO2e)
110
Carbon emissions, energy usage (kg of CO2e)
1470
Carbon emissions, end-of-life (kg of CO2e)
17
Total carbon emissions, w/o use phase (kg of CO2e)
632
PAIA version
1.3.2, 2022
Weight & dimensions
Width
482 mm
Height
42,8 mm
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512n