location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB525C keyboard Office USB AZERTY Belgian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB525C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB525C-BG-EMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184922194
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 14:26:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL KB525C keyboard Office USB AZERTY Belgian Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB Plunger key switch
  • - AZERTY Belgian
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Black
  • - 1 pc(s)
More>>>
Short summary description DELL KB525C keyboard Office USB AZERTY Belgian Black:
This short summary of the DELL KB525C keyboard Office USB AZERTY Belgian Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB525C, Full-size (100%), Wired, USB, Plunger key switch, AZERTY, Black

Long summary description DELL KB525C keyboard Office USB AZERTY Belgian Black:
This is an auto-generated long summary of DELL KB525C keyboard Office USB AZERTY Belgian Black based on the first three specs of the first five spec groups.

DELL KB525C. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Plunger key switch, Keyboard layout: AZERTY, Recommended usage: Office. Product color: Black

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Plunger key switch
Keyboard layout *
AZERTY
Keyboard language *
Belgian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard key profile
Low-profile
Windows keys
Yes
Hot keys
Yes
Number of hot keys
15
Programmable hot keys
Yes
Multimedia keys
Yes
Angle adjustment (min)
Angle adjustment (max)
Security algorithms
AES
Design
Backlight *
No
Full-size keyboard
Yes
Adjustable keyboard height
Yes
Product color *
Black
Protection features
Spill resistant
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1
Mac operating systems supported
Yes
Linux operating systems supported
Red Hat Enterprise Linux 8.0, Ubuntu 18.04 LTS
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS, DOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
122,1 x 433 x 26,1 mm
Keyboard weight
460 g
Packaging content
Number of products included *
1 pc(s)
Adapters included
USB
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)