location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3147 Intel® Celeron® N2830 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3147
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I3147_CELT450SW8SH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Inspiron 3147 Intel® Celeron® N2830 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Silver
  • - Intel® Celeron® N2830 2,16 GHz
  • - Touchscreen 29,5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium 43 Wh 65 W
  • - Windows 8.1
More>>>
Short summary description DELL Inspiron 3147 Intel® Celeron® N2830 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
This short summary of the DELL Inspiron 3147 Intel® Celeron® N2830 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3147, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3147 Intel® Celeron® N2830 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:
This is an auto-generated long summary of DELL Inspiron 3147 Intel® Celeron® N2830 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 3147. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product color *
Black, Silver
Form factor *
Convertible (Folder)
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N2830
Processor cores
2
Processor threads
2
Processor boost frequency
2,41 GHz
Processor frequency *
2,16 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor N2000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7,5 W
Scenario Design Power (SDP)
4,5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
750 MHz
On-board graphics card dynamic frequency (max)
750 MHz
Audio
Audio system
Waves MaxxAudio Pro
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Keyboard language
Spanish
Numeric keypad *
No
Software
Operating system installed *
Windows 8.1
Bundled software
Microsoft 2013 Office, McAfee
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1W4
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Identity Protection Technology version
0,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81071
Conflict-Free processor
Yes
Battery
Battery technology
Lithium
Number of battery cells
3
Battery capacity *
43 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Weight & dimensions
Width
300 mm
Depth
201,5 mm
Height
19 mm
Weight *
1,36 kg
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Home office
Source Review comments Score
notebookreview.com
Updated:
2014-09-13 01:55:56
Times are tough when it comes to budget laptops these days. People shopping for a low-priced notebook PC have always wanted “good enough” performance but in a world full of very capable smartphones and tablets it's hard to deliver performance and features...
Good Bright, responsive touch screen, Silent, Good basic 2in1 device...
Bad Keyboard, chassis not designed well, Performance not up to par for streaming video, No SSD option...
54%
computershopper.com
Updated:
2014-09-13 01:55:56
Everyone from HP and Dell to Asus and Toshiba has been busily launching systems whose screens fold all the way back to lie against the keyboard (keys facing down, display facing up) in a tablet mode. Folding the screen only partway back lets you take adva...
Good Very sturdy, especially for a hybrid, Long battery life, Low price...
Bad Acutely aggravating keyboard and touch pad, Tepid performance, Screen very glare-prone...
Bottom line Dell offers an attractive and affordable compact convertible with long battery life—great for back-to-schoolers and frequent fliers. But our test unit's flaky keyboard and touch pad drove us to distraction. Read More…...
60%
crn.com
Updated:
2014-09-13 01:55:56
The Dell Inspiron 11 3000 didn't inspire us much with its benchmark performance or relentless nagware, but its clever design, long battery life and ample I/O eventually won us over. And its starting price of $399 could be music to the ears of cash-strappe...
0%
Laptopmag.com
Updated:
2014-09-13 01:55:56
In the growing sea of Windows 8 2-in-1 laptops, the Dell Inspiron 11 3000 convertible makes a statement . The $399 ($479 as tested) hybrid features an 11.6-inch touchscreen, Intel N-series CPU, 4GB of RAM and 500 GB hard drive wrapped in an attractive sil...
Good Attractive modern design; Good battery life for a 2in1; Converts easily between laptop and tablet modes; Good audio quality...
Bad Awkwardly placed power button and volume rocker; Grainy camera; Touchpad can be finicky...
Bottom line For less than $500, the affordable and sleek Inspiron 11 3000 serves as both a laptop and a tablet...
70%
about.com
Updated:
2014-09-13 01:55:56
Manufacturer's SiteJul 18 2014 - Dell's 11-inch Inspiron 11 3000 2-in-1 hybrid laptop is a surprisingly good option for those on a budget that would like to have a laptop that can be used as a tablet from time to time. This isn't a performance system but...
Bottom line Jul 18 2014 - Dell's 11-inch Inspiron 11 3000 2-in-1 hybrid laptop is a surprisingly good option for those on a budget that would like to have a laptop that can be used as a tablet from time to time. This isn't a performance system but a nice basic one fo...
0%
gottabemobile.com
Updated:
2014-09-13 01:55:56
As Chromebooks become more popular, people ask if they should buy a low-cost Chromebook, which often runs around $250, or spend an extra $100 on an inexpensive Windows PC.We did a search at Amazon to see what $350 can buy in a Windows computer. On average...
0%
infoworld.com
Updated:
2014-09-13 01:55:56
Priced from $600 to $2,000 or more, ultraportables skimp on size and weight but not on horsepower and features. The best of the lot feature fast Intel Core CPUs, 4GB of RAM, accelerated graphics and video, hi-res displays, and even solid state drives...
60%
infoworld.com
Updated:
2014-09-13 01:55:56
What's in an ultraportable? Think netbook on the outside, and real laptop on the inside. The small form factor means forgoing a DVD drive, and making due with a small screen and narrow keyboard. If that's a small price to pay for light weight (just 2...
60%
pcper.com
Updated:
2014-09-13 01:55:56
The netbook fad is largely over. The tiny laptops that the public was so enamored with less than a year ago no longer dancing in the spotlight of mainstream news articles. Any text devoted to them is usually centered on arguments over the iPad’s impa...
Bottom line The Dell Inspiron M101z has its strong points. The display is frankly jaw-dropping for a laptop that starts at under $500. The keyboard is relatively large and comfortable to use. The performance is adequate, as well, and easily exceeds what you’d ex...
0%
onlinenotebook.com
Updated:
2014-09-13 01:55:56
Dell Inspiron M101z is an outgrowth of Dell’s mini Netbook systems; it is a bit bigger than standard 10 inch models. The display is 11 inches big and this computer is somewhere between a ultraportable laptop and a Netbook. It looks a lot like other 11...
0%
notebookcheck.net
Updated:
2014-09-13 01:55:56
As an appetizer, here are few facts and figures about the M101z: in addition to the processor, the M101z has 4 GByte DDR3-10600S-RAM , a 250 GB hard drive, WLAN with 802.11b/g/n and the current standard Bluetooth 3.0 +HS . In addition to black, Dell offer...
Good Good Performance (Office), Comfortable Keyboard, Modern Design, HDMIOutput, Adequate Battery Life, Speaker System...
Bad Screen Glare, Few Accessories Included, Heat and Noise, Case Prone to Scratches...
Bottom line Good Concept with Flaws. (Photo: Dell) With the Inspiron M101z , Dell has put a powerful subnotebook with an 11.6" HD screen on the market. The fast DDR3-RAM, which is however limited to 800 MHz, an ATI Radeon HD 4225 graphics card and an AMD Athlon II N...
82%
pcworld.com_techhive.com
Updated:
2014-09-13 01:55:56
The $580 Dell Inspiron M101z is just big enough for me to use comfortably (my gigantic hands are like bear paws); and yet at 11.5 by 8.1 by 1.4 inches, it's small enough to slip into most bags. My review unit, accented with a rich blue lid, weighed jus...
Good Great keyboard and touchpad, Powerful for its class...
Bad Somewhat pricey for its size, Rather short battery life...
Bottom line Worth the cost if you want a small machine with a great keyboard. Shop for the Inspiron M101z MerchantPriceMerchant Rating $549.99 Learn More » 4 Reviews » See more from 1 vendor»...
60%
HEXUS.net
Updated:
2014-09-13 01:55:56
Intel's Atom and CULV platforms have been the mainstay of ultra-portable notebooks for the past year or two, but there's now a new kid on the block that's hoping to unsettle the established order. Launched back in May, AMD's Nile platform - consisting...
Bottom line There's plenty to like when it comes to Dell's Inspiron M101z. As far as 11.6in notebooks go, it's one of the best-looking and best-built systems we've come across. The chassis is rigid and finished with style and smooth curves, and both the keyboard t...
70%
Laptopmag.com
Updated:
2014-09-13 01:55:56
And the award for most improved ultraportable goes to...Seriously, Dell has done a really nice job revamping the 11-inch member of its Inspiron family, banishing the lackluster touchpad with integrated buttons and slightly cramped keyboard in favor of...
Good Sleek design with multiple color options, Comfortable keyboard and touchpad, Strong audio quality, Good graphics performance for price...
Bad Battery life shorter than Intel competition, Below-average Wi-Fi performance, Runs a bit warm...
Bottom line This good-looking 11.6-inch ultraportable delivers a comfy keyboard, snappy performance, and strong sound quality for the money.
70%
pcmag.com
Updated:
2014-09-13 01:55:56
Is it or is it not a netbook? That's the question every time a pint-sized, relatively inexpensive laptop pops up in the PCMag Labs. Such is the case with the Dell Inspiron M101z ($580 direct): Its 11-inch chassis and sub-$600 price tag are bordering...
Good Very nice keyboard. Excellent navigating components. Fast hard drive. Lightweight. HDMI included. Plays back 1080p HD clips beautifully. Very good speakers for a little laptop.
Bad Performance finished in the bottom. Battery life is not as impressive as its CULV counterparts.
Bottom line Though its size is the same as that of a netbook, the Dell Inspiron M101z is more powerful, though it falls short against its CULV counterparts...
70%
engadget.com
Updated:
2014-09-13 01:55:56
We've been having a hard time figuring out what to call the recent influx of 11.6-inch laptops -- you know, the ones which are slightly larger and more expensive than netbooks, yet pack more than double the graphics and performance power. But regardless o...
Good Solidly built, Great keyboard, touchpad and speakers, Fast performance, graphics...
Bad Thicker than other 11.6inch laptops, Weak battery life, Review unit covered in pink...
Bottom line It took us a while to look beyond the M101z's pink shell, but when we did we came to really like the little guy. Er, girl. Of all the 11.6-inch machines we've reviewed lately, it provides the best combination of build quality, performance and graphics cap...
0%
liliputing.com
Updated:
2014-09-13 01:55:56
This is usually the part of the review where I spell out the specs of a new laptop and explain how it fits in with other recent machines from the PC vendor. But I want to get something out of the way first: The Inspiron Mini M101z is the best budget t...
Bottom line I really like the Dell Inspiron M101z a lot. I was surprised to see that it didn’t score as high as the Acer Aspire One 521 in some benchmarks, because it feels very zippy, and unlike the Acer laptop the Dell has a full sized keyboard and a larger 11.6...
0%
mobiletechreview.com
Updated:
2014-09-21 01:30:03
Dude, you got a Lenovo Yoga, except it's a Dell. Lots of companies have copied Lenovo's very successful 360 degree hinge design that turns a laptop into a tablet, and now it's Dell's turn. The Dell Inspiron 11 3000 is their counterpart to the Lenovo Yoga...
Good Good value, pleasing IPS touch screen, more upgradeable than most, good port selection...
Bad No Intel Core CPU options for those who need higher performance...
Bottom line If you're in the market for an 11.6" convertible, it's easy to recommend the Dell Inspiron 11 unless you need the horsepower of a full Core i5 or i7 machine. The somewhat larger Dell XPS 12 and Lenovo ThinkPad Yoga would be two solid convertibles that com...
80%
pcmag.com
Updated:
2014-09-24 02:48:35
A convertible-hybrid laptop like the Dell Inspiron 11 3000 Series 2-in-1 (3147) ($449 as tested) bridges the gap between a traditional clamshell laptop and a slate tablet. The screen flips around to give you the functionality of both types of devices, but...
Good More than 8 hours of battery life. Thin and compact. Feels sturdy. Comfortable to hold. Full-size HDMI port and three USB ports.
Bad Aggressive screen dimming. Has a little keyboard flex. USB 3.0 ports are same color as USB 2.0 ports...
Bottom line The entry-level Dell Inspiron 11 3000 Series 2-in-1 (3147) proves that you don't have to compromise if you want a convertible-hybrid laptop that lasts all day and fully utilizes its touch screen...
80%
hothardware.com
Updated:
2014-09-25 01:13:39
As much as we obsess about the latest and hottest hardware, we sometimes like to take a look at a value system to see what kind of bang you can get for your buck on a tight budget. And with the school year just getting underway, the Dell Inspiron 11 3147...
Good Nice display for the price, Versatility: use it as a laptop or tablet, Battery life...
Bad Performance beyond ordinary tasks, Keys don't feel as responsive as we'd like and the keyboard has some give, Somewhat heavy as a tablet...
0%
pcworld.com_techhive.com
Updated:
2014-10-04 02:35:04
Dell's Inspiron 11 3000 series is a hybrid whose obvious competition is the extremely similar Lenovo Yoga 2 11. Both are touchscreen tablet/laptop hybrids whose two halves pivot 360 degrees to achieve multiple configurations. But while they closely resemb...
Good Handles the basics well, Very good price-to-performance ratio, Versatile...
Bad Keyboard deck flexes too easily, Under-responsive keyboard, No RJ-45 port for Ethernet...
Bottom line If the design suits you, the Inspiron 11-3147 fills both its tablet and laptop roles well at an attractive price...
70%
liliputing.com
Updated:
2014-10-29 06:02:04
Can't decide you want a Windows laptop or a tablet… but certain you don't want to spend a lot of money? A number of PC makers including Acer, Asus, HP, and Dell offer low-cost 2-in-1 devices that you can use either as a notebook or as a tablet. Some have...
Bottom line Dell's Inspiron 11 3000 Series 2-in-1 notebooks aren't exactly unique. Lenovo, HP, Asus, and several other companies offer convertible notebook/tablet hybrids with similar designs. But Dell's entry into this space is a model which offers decent performan...
0%
consumersearch.com
Updated:
2014-11-18 01:57:02
Not a speed demon. Not even close with a Bay Trail 2.16GHz Intel Pentium N3530 quad-core processor and integrated graphics. But tests at CNET showed that it "had little problem handling basic home office tasks or streaming movies and music while Web surfi...
Good Low price, Touch screen, Big hard drive, Convertible design acts as a laptop or tablet...
Bad Only suitable for light duty computing, Hard drive is slow...
Bottom line The Dell Inspiron i3147, a version of the Dell Inspiron 11 3000 (Est. $400 and up), is a convertible laptop that can also serve as a tablet. You can flip around the keyboard to prop up the touch screen in a tent configuration, or fold it flat as a stand f...
0%
hothardware.com
Updated:
2014-12-11 01:10:28
As much as we obsess about the latest and hottest hardware, we sometimes like to take a look at a value system to see what kind of bang you can get for your buck on a tight budget. And with the school year just getting underway, the Dell Inspiron 11 3147...
Good Nice display for the price, Versatility: use it as a laptop or tablet, Battery life...
Bad Performance beyond ordinary tasks, Keys don't feel as responsive as we'd like and the keyboard has some give, Somewhat heavy as a tablet...
Bottom line When it comes to value-minded computers, there are two things in particular that you'll want to watch out for. The first is performance: can it perform at the level you need, or does the device sacrifice too much to come in at that low price point? The se...
0%
Laptopmag.com
Updated:
2015-08-11 05:11:28
If you're going to buy a device that doubles as a laptop and a tablet, the display really matters. Dell's Inspiron 11 3000 ($440 as tested, $330 to start) 2-in-1 stands out because its touch screen is brighter and more colorful than those offered by the c...
Good Bright, colorful screen, Good performance for the price, Strong battery life, Sturdy, attractive design...
Bad Touchpad is sometimes unresponsive...
Bottom line For as little as $330, Dell's Inspiron 11 3000 offers solid performance; a bright, colorful display; and good battery life in a sturdy 2-in-1 body...
80%
notebookreview.com
Updated:
2015-11-25 03:38:45
Windows 10 device makers must think there is market gold in taking underpowered Windows 10 laptops, adding a touchscreen along with a tablet mode, and pushing them as 2-in-1s. They're all doing it, including HP, Acer , Asus, Lenovo, and Dell.And that's wh...
Good Decent keyboard, Good daytoday performance...
Bad Flimsy build, Drab display, Limited WiFi support...
50%
Laptopmag.com
Updated:
2015-12-15 06:41:03
As laptop and tablet hybrids become more common, it's getting easier to find a solid 2-in-1 notebook that doesn't make many compromises. The Dell Inspiron 11 3000 (starting at $330, reviewed at $600) combines an 11.6-inch display that bends back 360 degre...
Good Solid performance, Powerful audio, Comfortable keyboard, Responsive touchpad and touch screen...
Bad Can heat up, Slow SSD drive...
Bottom line The Dell Inspiron 11 3000 puts powerful performance, a comfortable keyboard and strong sound in a versatile hybrid design...
80%
computershopper.com
Updated:
2015-12-26 01:14:58
Dell's new Inspiron 11 3000 series looks like another typical 11.6-inch convertible on paper, sporting the same Pentium and Celeron processors in its lower-end configurations as most others. However, it's also available in an Inspiron 3153 "Special Editio...
Good Bright IPS display, SSD, Respectable performance, Long battery life, Loud speakers...
Bad Thick and heavy, particularly in tablet mode, Subpar typing experience, Lots of display bezel, No 1080p option...
Bottom line Dell's Inspiron 11 3153 feels solid and comes nicely equipped with a solid-state drive and a recent Core i3 CPU. But its keyboard feel doesn't live up to the $599 price tag. And the IPS screen looks nice, but 1080p isn't an option, and there's a bumper c...
60%