location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL E Series E2223HV LED display 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E2223HV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2223HV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116420057 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:26:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL E Series E2223HV LED display 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 54,5 cm (21.4") LCD VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 12 ms 250 cd/m² 3000:1
  • - Flicker-free technology
  • - 12,13 W
More>>>
Short summary description DELL E Series E2223HV LED display 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the DELL E Series E2223HV LED display 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL E Series E2223HV, 54,5 cm (21.4"), 1920 x 1080 pixels, Full HD, LCD, 12 ms, Black

Long summary description DELL E Series E2223HV LED display 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of DELL E Series E2223HV LED display 54,5 cm (21.4") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

DELL E Series E2223HV. Display diagonal: 54,5 cm (21.4"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
54,5 cm (21.4")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
12 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Response time (fast)
8 ms
Pixel pitch
0,249 x 0,249 mm
Pixel density
103 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
50 - 75 Hz
Display diagonal (metric)
54,48 cm
Surface hardness
3H
Heat dissipation
64,79 BTU/h
Heat dissipation (typical)
41,36 BTU/h
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Front bezel color
Black
Detachable stand
Yes
Feet color
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
No
Headphone out *
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Energy efficiency class (HDR) *
D
Energy consumption (HDR) per 1000 hours *
12 kWh
Power consumption (typical) *
12,13 W
Power consumption (standby) *
0,3 W
Power consumption (max)
19 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, VGA
Quick start guide
No
Power cable length
1,8 m
Weight & dimensions
Width (with stand)
504,3 mm
Depth (with stand)
171 mm
Height (with stand)
384,2 mm
Weight (with stand)
2,9 kg
Width (without stand)
504,3 mm
Depth (without stand)
49,6 mm
Height (without stand)
295,4 mm
Weight (without stand)
2,26 kg
Bezel width (side)
1,28 cm
Bezel width (top)
1,28 cm
Bezel width (bottom)
1,69 cm
Packaging data
Package weight
4,01 kg
VGA cable length
1,5 m
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
1034863
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes