DELL logo

DELL WD22TB4 Docking Thunderbolt Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46238
Info modified on:
08 Dec 2023, 10:20:40
Short summary description DELL WD22TB4 Docking Thunderbolt Black:

DELL WD22TB4, Docking, Thunderbolt, 10,100,1000 Mbit/s, Black, 5120 x 2880 pixels, DC

Long summary description DELL WD22TB4 Docking Thunderbolt Black:

DELL WD22TB4. Connectivity technology: Docking, Host interface: Thunderbolt. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Maximum digital resolution: 5120 x 2880 pixels. Power source type: DC, AC input voltage: 120 - 230 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 11, Linux operating systems supported: Ubuntu 20.04 LTS

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.