location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AE515 soundbar speaker Black 2.0 channels 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AE515
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE515
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116232292 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL AE515 soundbar speaker Black 2.0 channels 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels 5 W
  • - Soundbar speaker RMS power: 5 W
  • - Black
  • - Wired
More>>>
Short summary description DELL AE515 soundbar speaker Black 2.0 channels 5 W:
This short summary of the DELL AE515 soundbar speaker Black 2.0 channels 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AE515, 2.0 channels, 5 W, 5 W, Black, Wired, 443 mm

Long summary description DELL AE515 soundbar speaker Black 2.0 channels 5 W:
This is an auto-generated long summary of DELL AE515 soundbar speaker Black 2.0 channels 5 W based on the first three specs of the first five spec groups.

DELL AE515. Audio output channels: 2.0 channels, RMS rated power: 5 W. Soundbar speaker RMS power: 5 W. Product color: Black. Connectivity technology: Wired. Width: 443 mm, Depth: 60,4 mm, Height: 35 mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
5 W
Soundbar speaker
Soundbar speaker RMS power *
5 W
Subwoofer
Subwoofer included *
No
Features
Product color *
Black
FM radio
No
Wall mountable *
No
TV stand usage
No
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
USB port
Yes
USB connectivity
Yes
Line-in
Yes
Ports & interfaces
Headphone outputs
1
Weight & dimensions
Width
443 mm
Depth
60,4 mm
Height
35 mm
Soundbar weight
440 g
Packaging content
Number of products included
1 pc(s)
Receiver included
No
Warranty card
Yes
Network
Skype
Yes
Other features
Frequency range
90 - 20000 Hz
Manual
Yes
Apple docking compatibility
Not supported
Docking connector type
Not supported
Country Distributor
United Kingdom 1 distributor(s)