location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R640+623-BBCY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7R2GD+623-BBCY
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon Silver 4210 2,2 GHz
  • - 16 GB 2933 MHz DDR4-SDRAM 1 x 16
  • - 480 GB
  • - Rack (1U) 750 W
More>>>
Short summary description DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 750 W:
This short summary of the DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R640+623-BBCY, 2,2 GHz, 4210, 16 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 750 W:
This is an auto-generated long summary of DELL PowerEdge R640+623-BBCY server 480 GB Rack (1U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 750 W based on the first three specs of the first five spec groups.

DELL PowerEdge R640+623-BBCY. Processor family: Intel Xeon Silver, Processor frequency: 2,2 GHz, Processor model: 4210. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
4210
Processor frequency *
2,2 GHz
Processor boost frequency
3,2 GHz
Processor cores
10
Processor cache
13,75 MB
Number of processors installed
1
Thermal Design Power (TDP)
85 W
Processor socket
LGA 3647 (Socket P)
Processor lithography
14 nm
Processor threads
20
Processor operating modes
64-bit
Processor codename
Cascade Lake
Tcase
78 °C
Maximum internal memory supported by processor
1,02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
Processor package size
76.0 x 56.5 mm
Supported instruction sets
AVX-512
Scalability
2S
Embedded options available
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
24x DIMM
Memory clock speed
2933 MHz
Memory layout (slots x size)
1 x 16 GB
Memory data transfer rate
2933 MT/s
Maximum internal memory *
192 GB
Storage
Total storage capacity *
480 GB
Number of HDDs supported
8
Supported HDD sizes
2.5"
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA
SSD size
2.5"
RAID support *
No
Supported RAID controllers
PERC H730P 2GB
Hot-Plug support
Yes
Optical drive type *
No
Graphics
On-board graphics card model
Not available
Network
LAN controller
Broadcom 5720, Broadcom 57412
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
10 Gigabit Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Power cables quantity
1
Expansion slots
PCI Express x16 slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Product color
Black
Rack mounting
Yes
Rack rails
Yes
Bezel
Yes
Performance
Remote administration
iDRAC9 Enterprise
Software
Operating system installed *
No
Compatible operating systems *
- Canonical Ubuntu LTS - Citrix XenServer - Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
193384
Power
Power supply *
750 W
Number of main power supplies
1
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Height
42,8 mm
Package width
919 mm
Package depth
616 mm
Package height
292 mm
Package weight
21,6 kg
Packaging content
Cables included
AC