location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge M630P server Rack (1U) Intel® Xeon® E5 v4 E5-2660V4 2 GHz 16 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M630P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
630P-2769
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063982769
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL PowerEdge M630P server Rack (1U) Intel® Xeon® E5 v4 E5-2660V4 2 GHz 16 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 v4 E5-2660V4 2 GHz
  • - 16 GB 2400 MHz DDR4-SDRAM
  • - Rack (1U)
More>>>
Short summary description DELL PowerEdge M630P server Rack (1U) Intel® Xeon® E5 v4 E5-2660V4 2 GHz 16 GB DDR4-SDRAM:
This short summary of the DELL PowerEdge M630P server Rack (1U) Intel® Xeon® E5 v4 E5-2660V4 2 GHz 16 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge M630P, 2 GHz, E5-2660V4, 16 GB, DDR4-SDRAM, Rack (1U)

Long summary description DELL PowerEdge M630P server Rack (1U) Intel® Xeon® E5 v4 E5-2660V4 2 GHz 16 GB DDR4-SDRAM:
This is an auto-generated long summary of DELL PowerEdge M630P server Rack (1U) Intel® Xeon® E5 v4 E5-2660V4 2 GHz 16 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

DELL PowerEdge M630P. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2 GHz, Processor model: E5-2660V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Ethernet LAN. Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2660V4
Processor frequency *
2 GHz
Processor boost frequency
3,2 GHz
Processor cores
14
Processor cache
35 MB
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
105 W
Processor cache type
Smart Cache
System bus rate
9,6 GT/s
Processor socket
LGA 2011-v3
Processor lithography
14 nm
Processor threads
28
Processor operating modes
64-bit
Stepping
M0
Bus type
QPI
Number of QPI links
2
Processor codename
Broadwell
Tcase
79 °C
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133, 2400 MHz
Memory bandwidth supported by processor (max)
76,8 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2N4
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2600 v4
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
24
Memory clock speed
2400 MHz
Maximum internal memory *
768 GB
Storage
Number of HDDs supported
2
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
1, 5, 6, 10
Optical drive type *
No
Supported storage drive interfaces
Serial ATA
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Expansion slots
PCI Express x8 (Gen 2.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Software
Operating system installed *
No
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
91772
Power
Redundant power supply (RPS) support *
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15,2 - 3048 m
Non-operating altitude
-15,2 - 12000 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
50,3 mm
Depth
544,3 mm
Height
192,3 mm
Weight
6,8 kg
Other features
Graphics card
G200
Graphics card family
Matrox
Dell E-Value Code
PEVRTXM63002
Country Distributor
United Kingdom 1 distributor(s)