DELL logo

DELL S2422HG computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71849
Info modified on:
10 Aug 2024, 10:46:49
Short summary description DELL S2422HG computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

DELL S2422HG, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description DELL S2422HG computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LCD Black:

DELL S2422HG. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.