DELL logo

DELL S2830dn 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44867
Info modified on:
14 Mar 2024, 18:50:57
Short summary description DELL S2830dn 1200 x 1200 DPI A4:

DELL S2830dn, Laser, 1200 x 1200 DPI, A4, 18 ppm, Duplex printing, Network ready

Long summary description DELL S2830dn 1200 x 1200 DPI A4:

DELL S2830dn. Print technology: Laser. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Display: LED. Network ready. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.