location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Mobile Computing Cart Unmanaged Portable device management cabinet Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Computing Cart Unmanaged
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-41516
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Mobile Computing Cart Unmanaged Portable device management cabinet Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable device management cabinet
  • - Placement: Floor
  • - Housing material: Aluminium
  • - Number of devices supported: 30
  • - Supported portable devices: Laptop, Tablet
  • - Maximum screen size: 35,6 cm (14")
  • - Black, Silver
More>>>
Short summary description DELL Mobile Computing Cart Unmanaged Portable device management cabinet Black, Silver:
This short summary of the DELL Mobile Computing Cart Unmanaged Portable device management cabinet Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Mobile Computing Cart Unmanaged, Portable device management cabinet, Black, Silver, Floor, Aluminium, Laptop, Tablet, 35,6 cm (14")

Long summary description DELL Mobile Computing Cart Unmanaged Portable device management cabinet Black, Silver:
This is an auto-generated long summary of DELL Mobile Computing Cart Unmanaged Portable device management cabinet Black, Silver based on the first three specs of the first five spec groups.

DELL Mobile Computing Cart Unmanaged. Type: Portable device management cabinet, Product color: Black, Silver, Placement: Floor. Supported portable devices: Laptop, Tablet, Maximum screen size: 35,6 cm (14"), Certification: WEEE, REACH. Sustainability certificates: RoHS. Width: 640 mm, Depth: 939,8 mm, Height: 1059,1 mm

Design
Type *
Portable device management cabinet
Placement
Floor
Product color *
Black, Silver
Housing material
Aluminium
Features
Number of devices supported *
30
Supported portable devices *
Laptop, Tablet
Maximum screen size *
35,6 cm (14")
Locking
Yes
Features
Cable lock slot
Yes
Certification
WEEE, REACH
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
640 mm
Depth
939,8 mm
Height
1059,1 mm
Weight
85 g
Country Distributor
Polska 1 distributor(s)