Dekker Industrial Design DID100.600.000 monitor mount / stand 190,5 cm (75") Floor Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1937
Info modified on:
29 Nov 2023, 11:14:42
Short summary description Dekker Industrial Design DID100.600.000 monitor mount / stand 190,5 cm (75") Floor Black:

Dekker Industrial Design DID100.600.000, Screws, 80 kg, 139,7 cm (55"), 190,5 cm (75"), 600 x 400 mm, Black

Long summary description Dekker Industrial Design DID100.600.000 monitor mount / stand 190,5 cm (75") Floor Black:

Dekker Industrial Design DID100.600.000. Mounting: Screws, Maximum weight capacity: 80 kg, Minimum screen size: 139,7 cm (55"), Maximum screen size: 190,5 cm (75"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.