location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMaster M6 Monitorarm 592 128,5 cm (50.6") Silver Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMaster M6 Monitorarm 592
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57.592 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410575922 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex ViewMaster M6 Monitorarm 592 128,5 cm (50.6") Silver Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 20 kg
  • - Maximum screen size: 128,5 cm (50.6")
  • - Number of displays supported: 2
  • - Clamp/Bolt-through Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Manual Height adjustment
  • - Aluminium Silver
More>>>
Short summary description Dataflex ViewMaster M6 Monitorarm 592 128,5 cm (50.6") Silver Desk:
This short summary of the Dataflex ViewMaster M6 Monitorarm 592 128,5 cm (50.6") Silver Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMaster M6 Monitorarm 592, Clamp/Bolt-through, 20 kg, 128,5 cm (50.6"), 100 x 100 mm, Height adjustment, Silver

Long summary description Dataflex ViewMaster M6 Monitorarm 592 128,5 cm (50.6") Silver Desk:
This is an auto-generated long summary of Dataflex ViewMaster M6 Monitorarm 592 128,5 cm (50.6") Silver Desk based on the first three specs of the first five spec groups.

Dataflex ViewMaster M6 Monitorarm 592. Mounting: Clamp/Bolt-through, Maximum weight capacity: 20 kg, Maximum screen size: 128,5 cm (50.6"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product color: Silver

Mounting
Maximum weight capacity *
20 kg
Maximum screen size *
128,5 cm (50.6")
Mounting
Clamp/Bolt-through
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
2
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Adjustable depth
Yes
Tilt angle range
-90 - 90°
Ergonomics
Swivel angle
-90°
Angle of rotation
180°
Number of arms
2
Design
Housing material
Aluminium
Product color *
Silver
Weight & dimensions
Height
350 mm
Logistics data
Harmonized System (HS) code
85299097
Other features
Screen size compatibility
24"
Mounting interface
VESA: MIS-D 75 x 75/100 x 100mm
Brand Image Article code product Stock Price from
Dataflex 57.162 monitor mount / stand 65,3 cm (25.7") Silver Desk Dataflex 57.162 monitor mount / stand 65,3 cm (25.7") Silver Desk
(show image)
57.162 57.162 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 57.142 monitor mount / stand 88,7 cm (34.9") Silver Desk Dataflex 57.142 monitor mount / stand 88,7 cm (34.9") Silver Desk
(show image)
57.142 57.142 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)