Dataflex logo

Dataflex ViewMaster M6 Monitor Arm 582 monitor mount / stand 61 cm (24") Desk Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112457
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dataflex ViewMaster M6 Monitor Arm 582 monitor mount / stand 61 cm (24") Desk Silver:

Dataflex ViewMaster M6 Monitor Arm 582, 20 kg, 61 cm (24"), Silver

Long summary description Dataflex ViewMaster M6 Monitor Arm 582 monitor mount / stand 61 cm (24") Desk Silver:

Dataflex ViewMaster M6 Monitor Arm 582. Maximum weight capacity: 20 kg, Maximum screen size: 61 cm (24"). Tilt angle range: -90 - 90°. Product color: Silver

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.