Dataflex logo

Dataflex Viewmaster Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119382
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dataflex Viewmaster Silver:

Dataflex Viewmaster, 75 x 75 mm, 100 x 100 mm, -90 - 90°, -90 - 90°, 180°, Silver

Long summary description Dataflex Viewmaster Silver:

Dataflex Viewmaster. Maximum weight capacity: 10 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 0 - 305 mm, Tilt angle range: -90 - 90°, Swivel angle range: -90 - 90°, Angle of rotation: 180°. Product color: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.